multicomp PRO Led, 5Mm, Orange/green; Led Color Multicomp Pro MCL059AGW

Description
LED, 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Orange/green; Led Color Multicomp Pro - 14N9436 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Orange/green; Led Color Multicomp Pro
14N9436
Led, 5Mm, Orange/green; Led Color Multicomp Pro 14N9436
LED, 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9436
Product Name Led, 5Mm, Orange/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details