multicomp PRO Led, 5Mm, Ac, Yellow/green; Led Color Multicomp Pro MCL056YGW

Description
LED, 5MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ac, Yellow/green; Led Color Multicomp Pro - 14N9435 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ac, Yellow/green; Led Color Multicomp Pro
14N9435
Led, 5Mm, Ac, Yellow/green; Led Color Multicomp Pro 14N9435
LED, 5MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9435
Product Name Led, 5Mm, Ac, Yellow/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LEDs - 8091688 - RS Components, Ltd.
Specs
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 30 degrees
View Details
3 suppliers