multicomp PRO Led, 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro MCL056PURGW

Description
LED, 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 50mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 50mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro - 14N9434 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
14N9434
Led, 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro 14N9434
LED, 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 50mcd, G 15mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 50mcd, G 15mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9434
Product Name Led, 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details