multicomp PRO Led, 5Mm, Ac, Orange/green; Led Color Multicomp Pro MCL056AGW

Description
LED, 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Ac, Orange/green; Led Color Multicomp Pro - 15P2066 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Ac, Orange/green; Led Color Multicomp Pro
15P2066
Led, 5Mm, Ac, Orange/green; Led Color Multicomp Pro 15P2066
LED, 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2066
Product Name Led, 5Mm, Ac, Orange/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details