multicomp PRO Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 590Nm; Led Color Multicomp Pro MCL053YD

Description
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:15mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:15mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 590Nm; Led Color Multicomp Pro - 14N9432 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 590Nm; Led Color Multicomp Pro
14N9432
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 590Nm; Led Color Multicomp Pro 14N9432
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:15mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 15MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:15mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9432
Product Name Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 590Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details