multicomp PRO Led, Green, T-1 3/4 (5Mm), 4.5Cd, 527Nm; Led Color Multicomp Pro MCL053UGC

Description
LED, GREEN, T-1 3/4 (5MM), 4.5CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:4.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 3/4 (5MM), 4.5CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:4.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 4.5Cd, 527Nm; Led Color Multicomp Pro - 14N9430 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 4.5Cd, 527Nm; Led Color Multicomp Pro
14N9430
Led, Green, T-1 3/4 (5Mm), 4.5Cd, 527Nm; Led Color Multicomp Pro 14N9430
LED, GREEN, T-1 3/4 (5MM), 4.5CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:4.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 4.5CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:4.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9430
Product Name Led, Green, T-1 3/4 (5Mm), 4.5Cd, 527Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details