multicomp PRO Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 592Nm; Led Color Multicomp Pro MCL053SYC

Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:2.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:2.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 592Nm; Led Color Multicomp Pro - 14N9429 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 592Nm; Led Color Multicomp Pro
14N9429
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 592Nm; Led Color Multicomp Pro 14N9429
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:2.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:2.5cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9429
Product Name Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 592Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details