multicomp PRO Led, White, T-1 3/4 (5Mm), 10Cd, 0.32Nm; Led Color Multicomp Pro MCL053SWC-YH1

Description
LED, WHITE, T-1 3/4 (5MM), 10CD, 0.32NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:10cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 10CD, 0.32NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:10cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 10Cd, 0.32Nm; Led Color Multicomp Pro - 14N9428 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 10Cd, 0.32Nm; Led Color Multicomp Pro
14N9428
Led, White, T-1 3/4 (5Mm), 10Cd, 0.32Nm; Led Color Multicomp Pro 14N9428
LED, WHITE, T-1 3/4 (5MM), 10CD, 0.32NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:10cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 10CD, 0.32NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:10cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9428
Product Name Led, White, T-1 3/4 (5Mm), 10Cd, 0.32Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details