multicomp PRO Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm; Led Color Multicomp Pro MCL053SWC-WH1

Description
LED, WHITE, T-1 3/4 (5MM), 9CD, 0.31NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:9cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 9CD, 0.31NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:9cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm; Led Color Multicomp Pro - 14N9427 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm; Led Color Multicomp Pro
14N9427
Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm; Led Color Multicomp Pro 14N9427
LED, WHITE, T-1 3/4 (5MM), 9CD, 0.31NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:9cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 9CD, 0.31NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:9cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9427
Product Name Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details