multicomp PRO Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Multicomp Pro MCL053SRT

Description
LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Multicomp Pro - 14N9426 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Multicomp Pro
14N9426
Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Multicomp Pro 14N9426
LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 250MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:250mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9426
Product Name Led, Red, T-1 3/4 (5Mm), 250Mcd, 643Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details