multicomp PRO Led, Red, T-1 3/4 (5Mm), 50Mcd, 643Nm; Led Color Multicomp Pro MCL053SRD

Description
LED, RED, T-1 3/4 (5MM), 50MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 50MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 50Mcd, 643Nm; Led Color Multicomp Pro - 14N9424 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 50Mcd, 643Nm; Led Color Multicomp Pro
14N9424
Led, Red, T-1 3/4 (5Mm), 50Mcd, 643Nm; Led Color Multicomp Pro 14N9424
LED, RED, T-1 3/4 (5MM), 50MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 50MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:50mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9424
Product Name Led, Red, T-1 3/4 (5Mm), 50Mcd, 643Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers