multicomp PRO Led, Green, T-1 3/4 (5Mm), 1.85Cd, 572Nm; Led Color Multicomp Pro MCL053SGC

Description
LED, GREEN, T-1 3/4 (5MM), 1.85CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.85cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 1.85CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.85cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 1.85Cd, 572Nm; Led Color Multicomp Pro - 14N9423 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 1.85Cd, 572Nm; Led Color Multicomp Pro
14N9423
Led, Green, T-1 3/4 (5Mm), 1.85Cd, 572Nm; Led Color Multicomp Pro 14N9423
LED, GREEN, T-1 3/4 (5MM), 1.85CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.85cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 1.85CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.85cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9423
Product Name Led, Green, T-1 3/4 (5Mm), 1.85Cd, 572Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details