multicomp PRO Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 472Nm; Led Color Multicomp Pro MCL053SBLC

Description
LED, BLUE, T-1 3/4 (5MM), 2.5CD, 472NM; LED Color:Super Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:2.5cd; Viewing Angle:16° RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 2.5CD, 472NM; LED Color:Super Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:2.5cd; Viewing Angle:16° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 472Nm; Led Color Multicomp Pro - 14N9422 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 472Nm; Led Color Multicomp Pro
14N9422
Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 472Nm; Led Color Multicomp Pro 14N9422
LED, BLUE, T-1 3/4 (5MM), 2.5CD, 472NM; LED Color:Super Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:2.5cd; Viewing Angle:16° RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 2.5CD, 472NM; LED Color:Super Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:2.5cd; Viewing Angle:16° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9422
Product Name Led, Blue, T-1 3/4 (5Mm), 2.5Cd, 472Nm; Led Color Multicomp Pro
LED Type Blue; Super Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 16 degrees
Luminous Intensity 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold Chip LED - SML-E12DW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 606 nm (6065 Å)
View Details
2 suppliers