multicomp PRO Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color Multicomp Pro MCL053SBC

Description
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color Multicomp Pro - 14N9421 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color Multicomp Pro
14N9421
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color Multicomp Pro 14N9421
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9421
Product Name Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details