multicomp PRO Led, Orange, T-1 3/4 (5Mm), 2.75Cd, 625Nm; Led Color Multicomp Pro MCL053SAC

Description
LED, ORANGE, T-1 3/4 (5MM), 2.75CD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.75cd; Viewing Angle:16°; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 3/4 (5MM), 2.75CD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.75cd; Viewing Angle:16°; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 3/4 (5Mm), 2.75Cd, 625Nm; Led Color Multicomp Pro - 14N9420 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 3/4 (5Mm), 2.75Cd, 625Nm; Led Color Multicomp Pro
14N9420
Led, Orange, T-1 3/4 (5Mm), 2.75Cd, 625Nm; Led Color Multicomp Pro 14N9420
LED, ORANGE, T-1 3/4 (5MM), 2.75CD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.75cd; Viewing Angle:16°; MSL:-RoHS Compliant: Yes

LED, ORANGE, T-1 3/4 (5MM), 2.75CD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.75cd; Viewing Angle:16°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9420
Product Name Led, Orange, T-1 3/4 (5Mm), 2.75Cd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details