multicomp PRO Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro MCL053PD

Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro - 14N9418 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
14N9418
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro 14N9418
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9418
Product Name Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details