multicomp PRO Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 587Nm; Led Color Multicomp Pro MCL053LYD

Description
LED, YELLOW, T-1 3/4 (5MM), 8MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:5mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 8MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:5mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 587Nm; Led Color Multicomp Pro - 14N9415 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 587Nm; Led Color Multicomp Pro
14N9415
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 587Nm; Led Color Multicomp Pro 14N9415
LED, YELLOW, T-1 3/4 (5MM), 8MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:5mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 8MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:5mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9415
Product Name Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 587Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers