multicomp PRO Led, Green, T-1 3/4 (5Mm), 7Mcd, 570Nm; Led Color Multicomp Pro MCL053LGD

Description
LED, GREEN, T-1 3/4 (5MM), 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 7Mcd, 570Nm; Led Color Multicomp Pro - 14N9414 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 7Mcd, 570Nm; Led Color Multicomp Pro
14N9414
Led, Green, T-1 3/4 (5Mm), 7Mcd, 570Nm; Led Color Multicomp Pro 14N9414
LED, GREEN, T-1 3/4 (5MM), 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9414
Product Name Led, Green, T-1 3/4 (5Mm), 7Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers