multicomp PRO Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro MCL053HPD/5

Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Bright Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45° RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Bright Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro - 15P2065 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
15P2065
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro 15P2065
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Bright Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45° RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Bright Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2065
Product Name Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
LED Type Red; Bright Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 45 degrees
Luminous Intensity 2.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Yellow
Forward Current 0.1000 milliamps
View Details