multicomp PRO Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro MCL053HPD/12

Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro - 14N9411 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
14N9411
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro 14N9411
LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.8MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:2.8mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9411
Product Name Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details