multicomp PRO Led, Green, T-1 3/4 (5Mm), 16Mcd, 570Nm; Led Color Multicomp Pro MCL053HGD/5

Description
LED, GREEN, T-1 3/4 (5MM), 16MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 16MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 16Mcd, 570Nm; Led Color Multicomp Pro - 14N9410 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 16Mcd, 570Nm; Led Color Multicomp Pro
14N9410
Led, Green, T-1 3/4 (5Mm), 16Mcd, 570Nm; Led Color Multicomp Pro 14N9410
LED, GREEN, T-1 3/4 (5MM), 16MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 16MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9410
Product Name Led, Green, T-1 3/4 (5Mm), 16Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BAN-CX0B0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers