multicomp PRO Led, Orange, T-1 3/4 (5Mm), 16Mcd, 625Nm; Led Color Multicomp Pro MCL053HAD/12

Description
LED, ORANGE, T-1 3/4 (5MM), 16MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 3/4 (5MM), 16MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 3/4 (5Mm), 16Mcd, 625Nm; Led Color Multicomp Pro - 14N9408 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 3/4 (5Mm), 16Mcd, 625Nm; Led Color Multicomp Pro
14N9408
Led, Orange, T-1 3/4 (5Mm), 16Mcd, 625Nm; Led Color Multicomp Pro 14N9408
LED, ORANGE, T-1 3/4 (5MM), 16MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 3/4 (5MM), 16MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9408
Product Name Led, Orange, T-1 3/4 (5Mm), 16Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details