multicomp PRO Led, Blue Green, T-1 3/4 (5Mm), 14.5Cd, 510Nm; Led Color Multicomp Pro MCL053BGC

Description
LED, BLUE GREEN, T-1 3/4 (5MM), 14.5CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:14.5cd; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, BLUE GREEN, T-1 3/4 (5MM), 14.5CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:14.5cd; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue Green, T-1 3/4 (5Mm), 14.5Cd, 510Nm; Led Color Multicomp Pro - 14N9404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue Green, T-1 3/4 (5Mm), 14.5Cd, 510Nm; Led Color Multicomp Pro
14N9404
Led, Blue Green, T-1 3/4 (5Mm), 14.5Cd, 510Nm; Led Color Multicomp Pro 14N9404
LED, BLUE GREEN, T-1 3/4 (5MM), 14.5CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:14.5cd; Lens Shape:RoundRoHS Compliant: Yes

LED, BLUE GREEN, T-1 3/4 (5MM), 14.5CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:14.5cd; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9404
Product Name Led, Blue Green, T-1 3/4 (5Mm), 14.5Cd, 510Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Blue; Blue Green
Peak Wavelength 510 nm (5100 Å)
Luminous Intensity 14500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0C0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers