multicomp PRO Led, Orange, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Multicomp Pro MCL053AT

Description
LED, ORANGE, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Multicomp Pro - 15P2063 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Multicomp Pro
15P2063
Led, Orange, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Multicomp Pro 15P2063
LED, ORANGE, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2063
Product Name Led, Orange, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details