multicomp PRO Led, 3Mm, Hi-Red/green, 30/10Mcd; Led Color Multicomp Pro MCL039PURGW

Description
LED, 3MM, HI-RED/GREEN, 30/10MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, HI-RED/GREEN, 30/10MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Hi-Red/green, 30/10Mcd; Led Color Multicomp Pro - 14N9400 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Hi-Red/green, 30/10Mcd; Led Color Multicomp Pro
14N9400
Led, 3Mm, Hi-Red/green, 30/10Mcd; Led Color Multicomp Pro 14N9400
LED, 3MM, HI-RED/GREEN, 30/10MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, HI-RED/GREEN, 30/10MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9400
Product Name Led, 3Mm, Hi-Red/green, 30/10Mcd; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details