multicomp PRO Led, 3Mm, Orange/green; Led Color Multicomp Pro MCL039AGW

Description
LED, 3MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes
Description
LED, 3MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Orange/green; Led Color Multicomp Pro - 14N9399 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Orange/green; Led Color Multicomp Pro
14N9399
Led, 3Mm, Orange/green; Led Color Multicomp Pro 14N9399
LED, 3MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9399
Product Name Led, 3Mm, Orange/green; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details