multicomp PRO Led, 3Mm, Ac, Yellow/green; Led Color Multicomp Pro MCL036YGW

Description
LED, 3MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 11mcd, G 10mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 11mcd, G 10mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Ac, Yellow/green; Led Color Multicomp Pro - 14N9398 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Ac, Yellow/green; Led Color Multicomp Pro
14N9398
Led, 3Mm, Ac, Yellow/green; Led Color Multicomp Pro 14N9398
LED, 3MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 11mcd, G 10mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, AC, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 11mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9398
Product Name Led, 3Mm, Ac, Yellow/green; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details