multicomp PRO Led, 3Mm, Ac, Hi-Red/green; Led Color Multicomp Pro MCL036PURGW

Description
LED, 3MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:
Datasheet
Description
LED, 3MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Ac, Hi-Red/green; Led Color Multicomp Pro - 14N9397 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
14N9397
Led, 3Mm, Ac, Hi-Red/green; Led Color Multicomp Pro 14N9397
LED, 3MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:

LED, 3MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 30mcd, G 10mcd; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9397
Product Name Led, 3Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 516-2938-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers