multicomp PRO Led, 3Mm, Ac, Orange/green; Led Color Multicomp Pro MCL036AGW

Description
LED, 3MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Ac, Orange/green; Led Color Multicomp Pro - 14N9396 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Ac, Orange/green; Led Color Multicomp Pro
14N9396
Led, 3Mm, Ac, Orange/green; Led Color Multicomp Pro 14N9396
LED, 3MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:76°; Lens Shape:Round; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8.2mcd, G 8mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9396
Product Name Led, 3Mm, Ac, Orange/green; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers