multicomp PRO Led, Yellow, T-1 (3Mm), 32Mcd, 590Nm; Led Color Multicomp Pro MCL034YT

Description
LED, YELLOW, T-1 (3MM), 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 32Mcd, 590Nm; Led Color Multicomp Pro - 14N9395 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 32Mcd, 590Nm; Led Color Multicomp Pro
14N9395
Led, Yellow, T-1 (3Mm), 32Mcd, 590Nm; Led Color Multicomp Pro 14N9395
LED, YELLOW, T-1 (3MM), 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:36°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9395
Product Name Led, Yellow, T-1 (3Mm), 32Mcd, 590Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers