multicomp PRO Led, Yellow, T-1 (3Mm), 9.5Mcd, 590Nm; Led Color Multicomp Pro MCL034YD

Description
LED, YELLOW, T-1 (3MM), 9.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW, T-1 (3MM), 9.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 9.5Mcd, 590Nm; Led Color Multicomp Pro - 14N9394 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 9.5Mcd, 590Nm; Led Color Multicomp Pro
14N9394
Led, Yellow, T-1 (3Mm), 9.5Mcd, 590Nm; Led Color Multicomp Pro 14N9394
LED, YELLOW, T-1 (3MM), 9.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 9.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9394
Product Name Led, Yellow, T-1 (3Mm), 9.5Mcd, 590Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details