multicomp PRO Led, Yellow, T-1 (3Mm), 1.5Cd, 592Nm; Led Color Multicomp Pro MCL034SYC

Description
LED, YELLOW, T-1 (3MM), 1.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:1.5cd; Viewing Angle:36°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 1.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:1.5cd; Viewing Angle:36°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 1.5Cd, 592Nm; Led Color Multicomp Pro - 14N9391 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 1.5Cd, 592Nm; Led Color Multicomp Pro
14N9391
Led, Yellow, T-1 (3Mm), 1.5Cd, 592Nm; Led Color Multicomp Pro 14N9391
LED, YELLOW, T-1 (3MM), 1.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:1.5cd; Viewing Angle:36°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 1.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:1.5cd; Viewing Angle:36°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9391
Product Name Led, Yellow, T-1 (3Mm), 1.5Cd, 592Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details