multicomp PRO Led, Warm White, T-1 (3Mm), 3.7Cd, 0.32Nm; Led Color Multicomp Pro MCL034SWC-YH1

Description
LED, WARM WHITE, T-1 (3MM), 3.7CD, 0.32NM; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.7cd; Viewing Angle:36°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WARM WHITE, T-1 (3MM), 3.7CD, 0.32NM; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.7cd; Viewing Angle:36°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Warm White, T-1 (3Mm), 3.7Cd, 0.32Nm; Led Color Multicomp Pro - 14N9390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, T-1 (3Mm), 3.7Cd, 0.32Nm; Led Color Multicomp Pro
14N9390
Led, Warm White, T-1 (3Mm), 3.7Cd, 0.32Nm; Led Color Multicomp Pro 14N9390
LED, WARM WHITE, T-1 (3MM), 3.7CD, 0.32NM; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.7cd; Viewing Angle:36°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, WARM WHITE, T-1 (3MM), 3.7CD, 0.32NM; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:3.7cd; Viewing Angle:36°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9390
Product Name Led, Warm White, T-1 (3Mm), 3.7Cd, 0.32Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type White; Warm White
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details