multicomp PRO Led, White, T-1 (3Mm), 2.7Cd; Led Color Multicomp Pro MCL034SWC-WH1

Description
LED, WHITE, T-1 (3MM), 2.7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:2.7cd; Viewing Angle:36°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 (3MM), 2.7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:2.7cd; Viewing Angle:36°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 (3Mm), 2.7Cd; Led Color Multicomp Pro - 14N9389 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 2.7Cd; Led Color Multicomp Pro
14N9389
Led, White, T-1 (3Mm), 2.7Cd; Led Color Multicomp Pro 14N9389
LED, WHITE, T-1 (3MM), 2.7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:2.7cd; Viewing Angle:36°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 2.7CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:2.7cd; Viewing Angle:36°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9389
Product Name Led, White, T-1 (3Mm), 2.7Cd; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers