multicomp PRO Led, Red, T-1 (3Mm), 85Mcd, 643Nm; Led Color Multicomp Pro MCL034SRDD

Description
LED, RED, T-1 (3MM), 85MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:85mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 85MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:85mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 85Mcd, 643Nm; Led Color Multicomp Pro - 14N9387 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 85Mcd, 643Nm; Led Color Multicomp Pro
14N9387
Led, Red, T-1 (3Mm), 85Mcd, 643Nm; Led Color Multicomp Pro 14N9387
LED, RED, T-1 (3MM), 85MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:85mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 85MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:85mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9387
Product Name Led, Red, T-1 (3Mm), 85Mcd, 643Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details