multicomp PRO Led, Red, T-1 (3Mm), 35Mcd, 643Nm; Led Color Multicomp Pro MCL034SRD

Description
LED, RED, T-1 (3MM), 35MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:35mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 35MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:35mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 35Mcd, 643Nm; Led Color Multicomp Pro - 14N9386 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 35Mcd, 643Nm; Led Color Multicomp Pro
14N9386
Led, Red, T-1 (3Mm), 35Mcd, 643Nm; Led Color Multicomp Pro 14N9386
LED, RED, T-1 (3MM), 35MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:35mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 35MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:35mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9386
Product Name Led, Red, T-1 (3Mm), 35Mcd, 643Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details