multicomp PRO Led, Green, T-1 (3Mm), 1.3Cd, 572Nm; Led Color Multicomp Pro MCL034SGC

Description
LED, GREEN, T-1 (3MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 1.3Cd, 572Nm; Led Color Multicomp Pro - 14N9385 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.3Cd, 572Nm; Led Color Multicomp Pro
14N9385
Led, Green, T-1 (3Mm), 1.3Cd, 572Nm; Led Color Multicomp Pro 14N9385
LED, GREEN, T-1 (3MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 1.3CD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:1.3cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9385
Product Name Led, Green, T-1 (3Mm), 1.3Cd, 572Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details