multicomp PRO Led, Blue, T-1 (3Mm), 1.45Cd, 472Nm; Led Color Multicomp Pro MCL034SBLC

Description
LED, BLUE, T-1 (3MM), 1.45CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:1.45cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 1.45CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:1.45cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 1.45Cd, 472Nm; Led Color Multicomp Pro - 14N9384 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 1.45Cd, 472Nm; Led Color Multicomp Pro
14N9384
Led, Blue, T-1 (3Mm), 1.45Cd, 472Nm; Led Color Multicomp Pro 14N9384
LED, BLUE, T-1 (3MM), 1.45CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:1.45cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 1.45CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:1.45cd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9384
Product Name Led, Blue, T-1 (3Mm), 1.45Cd, 472Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details