multicomp PRO Led, Red, T-1 (3Mm), 12Mcd, 650Nm; Led Color Multicomp Pro MCL034PT

Description
LED, RED, T-1 (3MM), 12MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:12mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 12MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:12mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 12Mcd, 650Nm; Led Color Multicomp Pro - 14N9381 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 12Mcd, 650Nm; Led Color Multicomp Pro
14N9381
Led, Red, T-1 (3Mm), 12Mcd, 650Nm; Led Color Multicomp Pro 14N9381
LED, RED, T-1 (3MM), 12MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:12mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 12MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:12mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9381
Product Name Led, Red, T-1 (3Mm), 12Mcd, 650Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details