multicomp PRO Led, Red, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro MCL034MT

Description
LED, RED, T-1 (3MM), 35MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 35MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro - 14N9379 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro
14N9379
Led, Red, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro 14N9379
LED, RED, T-1 (3MM), 35MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 35MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9379
Product Name Led, Red, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details