multicomp PRO Led, Red, T-1 (3Mm), 9.8Mcd, 625Nm; Led Color Multicomp Pro MCL034MD

Description
LED, RED, T-1 (3MM), 9.8MCD, 625NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.8mcd; Viewing Angle:76° RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 9.8MCD, 625NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.8mcd; Viewing Angle:76° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 9.8Mcd, 625Nm; Led Color Multicomp Pro - 14N9378 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 9.8Mcd, 625Nm; Led Color Multicomp Pro
14N9378
Led, Red, T-1 (3Mm), 9.8Mcd, 625Nm; Led Color Multicomp Pro 14N9378
LED, RED, T-1 (3MM), 9.8MCD, 625NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.8mcd; Viewing Angle:76° RoHS Compliant: Yes

LED, RED, T-1 (3MM), 9.8MCD, 625NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.8mcd; Viewing Angle:76° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9378
Product Name Led, Red, T-1 (3Mm), 9.8Mcd, 625Nm; Led Color Multicomp Pro
LED Type Red; High Efficiency Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 76 degrees
Luminous Intensity 9.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details