multicomp PRO Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm; Led Color Multicomp Pro MCL034LYD

Description
LED, YELLOW, T-1 (3MM), 3.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:3.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 3.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:3.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm; Led Color Multicomp Pro - 14N9377 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm; Led Color Multicomp Pro
14N9377
Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm; Led Color Multicomp Pro 14N9377
LED, YELLOW, T-1 (3MM), 3.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:3.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 3.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:3.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9377
Product Name Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details