multicomp PRO Led, Green, T-1 (3Mm), 3.2Mcd, 570Nm; Led Color Multicomp Pro MCL034LGD

Description
LED, GREEN, T-1 (3MM), 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 3.2Mcd, 570Nm; Led Color Multicomp Pro - 14N9376 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 3.2Mcd, 570Nm; Led Color Multicomp Pro
14N9376
Led, Green, T-1 (3Mm), 3.2Mcd, 570Nm; Led Color Multicomp Pro 14N9376
LED, GREEN, T-1 (3MM), 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9376
Product Name Led, Green, T-1 (3Mm), 3.2Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7A2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details