multicomp PRO Led, Green, T-1 (3Mm), 6Mcd, 570Nm; Led Color Multicomp Pro MCL034GD

Description
LED, GREEN, T-1 (3MM), 6MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 6MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 6Mcd, 570Nm; Led Color Multicomp Pro - 14N9374 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 6Mcd, 570Nm; Led Color Multicomp Pro
14N9374
Led, Green, T-1 (3Mm), 6Mcd, 570Nm; Led Color Multicomp Pro 14N9374
LED, GREEN, T-1 (3MM), 6MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 6MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9374
Product Name Led, Green, T-1 (3Mm), 6Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details