multicomp PRO Led, Blue Green, T-1 (3Mm), 3.65Cd, 510Nm; Led Color Multicomp Pro MCL034BGC

Description
LED, BLUE GREEN, T-1 (3MM), 3.65CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:3.65cd; Viewing Angle:36°; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, BLUE GREEN, T-1 (3MM), 3.65CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:3.65cd; Viewing Angle:36°; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue Green, T-1 (3Mm), 3.65Cd, 510Nm; Led Color Multicomp Pro - 14N9372 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue Green, T-1 (3Mm), 3.65Cd, 510Nm; Led Color Multicomp Pro
14N9372
Led, Blue Green, T-1 (3Mm), 3.65Cd, 510Nm; Led Color Multicomp Pro 14N9372
LED, BLUE GREEN, T-1 (3MM), 3.65CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:3.65cd; Viewing Angle:36°; MSL:-RoHS Compliant: Yes

LED, BLUE GREEN, T-1 (3MM), 3.65CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:3.65cd; Viewing Angle:36°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9372
Product Name Led, Blue Green, T-1 (3Mm), 3.65Cd, 510Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Green; Blue; Blue Green
Peak Wavelength 510 nm (5100 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8106676P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
3 suppliers