multicomp PRO Led, Orange, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro MCL034AT

Description
LED, ORANGE, T-1 (3MM), 35MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 (3MM), 35MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro - 14N9370 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro
14N9370
Led, Orange, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro 14N9370
LED, ORANGE, T-1 (3MM), 35MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 35MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:35mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9370
Product Name Led, Orange, T-1 (3Mm), 35Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8106730 - RS Components, Ltd.
Specs
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 23 degrees
View Details
3 suppliers