multicomp PRO Led, Blue, 0.8Mm X 1Mm, 50Mcd, 472Nm; Led Color Multicomp Pro MCL-S291SBLC

Description
LED, BLUE, 0.8MM X 1MM, 50MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 0.8MM X 1MM, 50MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 0.8Mm X 1Mm, 50Mcd, 472Nm; Led Color Multicomp Pro - 14N9363 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1Mm, 50Mcd, 472Nm; Led Color Multicomp Pro
14N9363
Led, Blue, 0.8Mm X 1Mm, 50Mcd, 472Nm; Led Color Multicomp Pro 14N9363
LED, BLUE, 0.8MM X 1MM, 50MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1MM, 50MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9363
Product Name Led, Blue, 0.8Mm X 1Mm, 50Mcd, 472Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details