multicomp PRO Led, Yellow, 0.8Mm X 1Mm, 10Mcd, 590Nm; Led Color Multicomp Pro MCL-S290YC

Description
LED, YELLOW, 0.8MM X 1MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 0.8MM X 1MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 0.8Mm X 1Mm, 10Mcd, 590Nm; Led Color Multicomp Pro - 14N9362 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1Mm, 10Mcd, 590Nm; Led Color Multicomp Pro
14N9362
Led, Yellow, 0.8Mm X 1Mm, 10Mcd, 590Nm; Led Color Multicomp Pro 14N9362
LED, YELLOW, 0.8MM X 1MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9362
Product Name Led, Yellow, 0.8Mm X 1Mm, 10Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details