multicomp PRO Led, Red, 0.8Mm X 1Mm, 15Mcd, 643Nm; Led Color Multicomp Pro MCL-S290SRC

Description
LED, RED, 0.8MM X 1MM, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1MM, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1Mm, 15Mcd, 643Nm; Led Color Multicomp Pro - 14N9361 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1Mm, 15Mcd, 643Nm; Led Color Multicomp Pro
14N9361
Led, Red, 0.8Mm X 1Mm, 15Mcd, 643Nm; Led Color Multicomp Pro 14N9361
LED, RED, 0.8MM X 1MM, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.8MM X 1MM, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9361
Product Name Led, Red, 0.8Mm X 1Mm, 15Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C513A-MSN-CW0Z0231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 55 degrees
View Details