multicomp PRO Led, Yellow, 1.25Mm X 1.4Mm, 10Mcd, 590Nm; Led Color Multicomp Pro MCL-S270YC

Description
LED, YELLOW, 1.25MM X 1.4MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.25MM X 1.4MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.25Mm X 1.4Mm, 10Mcd, 590Nm; Led Color Multicomp Pro - 14N9359 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 10Mcd, 590Nm; Led Color Multicomp Pro
14N9359
Led, Yellow, 1.25Mm X 1.4Mm, 10Mcd, 590Nm; Led Color Multicomp Pro 14N9359
LED, YELLOW, 1.25MM X 1.4MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 10MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9359
Product Name Led, Yellow, 1.25Mm X 1.4Mm, 10Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details